PCB TERMINAL BLOCK; 2.5 MM; PIN
WAGO 236-402 PCB Terminal Block
TERMINAL BLOCK, PCB, 2 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions
PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5/5.08 MM, 2-POLE, CAGE CLAMP®, COMMONING OPTION, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-236-402-ND | 1319131 | 236-402 | 79K2058 | 11197431 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | Terminal Blocks Unreviewed | Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | PCB | PCB | PCB | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| # of Contacts | 2 | 2 | |||
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.00 to 5.08 mm (0.20 to 0.20 inches) | |||
| Orientation | 45 Degree Entry | 45 Degree Entry; 45 ° |