WAGO Terminal Blocks - Wire to Board 236-410

Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-236-410-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-410-ND
Terminal Blocks - Wire to Board 2946-236-410-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 32786307 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
32786307
Terminal Blk/Strip Wiring Dev 32786307
PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5/5.08 MM, 10-POLE, CAGE CLAMP®, COMMONING OPTION, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5/5.08 MM, 10-POLE, CAGE CLAMP®, COMMONING OPTION, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-236-410-ND 32786307
Product Name Terminal Blocks - Wire to Board Terminal Blk/Strip Wiring Dev
Mounting Options PCB PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 10
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6774 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details
Through terminal block - 2000-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers