WAGO Terminal Blocks - Wire to Board 236-412

Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-236-412-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-412-ND
Terminal Blocks - Wire to Board 2946-236-412-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet
PCB Terminal Blocks - 1809331 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1809331
PCB Terminal Blocks 1809331
WAGO 236-412 PCB Terminal Block

WAGO 236-412 PCB Terminal Block

Supplier's Site
Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago - 79K2064 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago
79K2064
Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago 79K2064
TERMINAL BLOCK, PCB, 12 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Colour:GrayRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Colour:GrayRoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11197492 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11197492
Terminal Blk/Strip Wiring Dev 11197492
PCB TERMINAL BLOCK, 12 POLE, 24 AMP, 630 VAC, 4 KV, CAGE CLAMP, 28-12 AWG, POLYAMIDE MATERIAL, GRAY, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

PCB TERMINAL BLOCK, 12 POLE, 24 AMP, 630 VAC, 4 KV, CAGE CLAMP, 28-12 AWG, POLYAMIDE MATERIAL, GRAY, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-236-412-ND 1809331 79K2064 11197492
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago Terminal Blk/Strip Wiring Dev
Mounting Options PCB PCB; Through hole PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 12 12 12
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437664-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1352-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Terminal Blocks - 29.065 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details