WAGO Terminal Blocks - Wire to Board 2706-102

Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2706-102-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2706-102-ND
Terminal Blocks - Wire to Board 2946-2706-102-ND
PCB TERMINAL BLOCK; LEVER; 6 MM;

PCB TERMINAL BLOCK; LEVER; 6 MM;

Buy Now Datasheet
PCB Terminal Blocks - 2885198 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
2885198
PCB Terminal Blocks 2885198
WAGO 2706-102-1 PCB Terminal Block

WAGO 2706-102-1 PCB Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 25488333 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25488333
Terminal Blk/Strip Wiring Dev 25488333
PCB TERMINAL BLOCK, LEVER, 6 MM², PIN SPACING 7.5 MM, 2-POLE, CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

PCB TERMINAL BLOCK, LEVER, 6 MM², PIN SPACING 7.5 MM, 2-POLE, CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Pcb, 2 Position, 20-10Awg; Pitch Spacing Wago - 50T8922 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 20-10Awg; Pitch Spacing Wago
50T8922
Terminal Block, Pcb, 2 Position, 20-10Awg; Pitch Spacing Wago 50T8922
TERMINAL BLOCK, PCB, 2 POSITION, 20-10AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 20-10AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-2706-102-ND 2885198 25488333 50T8922
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Pcb, 2 Position, 20-10Awg; Pitch Spacing Wago
Mounting Options PCB PCB PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2 2
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CSMXX0A2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details