Texas Instruments Datasheets for IC Bus Interfaces and Controllers
IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more
| Product Name | Notes |
|---|---|
| +/-5V Stereo Audio Volume Control 16-PDIP | |
| 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85 | |
| 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85 | |
| 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85 | |
| 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP -40 to 85 | |
| 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC -40 to 85 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SSOP -40 to 85 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-TSSOP -40 to 85 | |
| 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-TSSOP -40 to 85 | |
| 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP -40 to 85 | |
| 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85 | |
| Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85 | |
| Dual Differential Line Driver 14-CDIP -55 to 125 | |
| Dual Differential Line Driver 16-CDIP -55 to 125 | |
| Dual Line Driver 14-CDIP -55 to 125 | |
| Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver With Plus/-15Kv Esd 28-SSOP -55 to 125 | |
| Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver With Plus/-15Kv Esd 28-TSSOP -55 to 125 | |
| Enhanced Product Pc Card Controllers Data Manual 208-LQFP -40 to 85 | |
| Enhanced Product Pc Card Controllers Data Manual 209-BGA MICROSTAR -40 to 85 | |
| Hex Bus Drivers With 3-State Outputs 16-CDIP -55 to 125 | |
| Hex Inverting Bus Drivers With 3-State Outputs 16-CDIP -55 to 125 | |
| Integrated 2-Slot PC Card w/Smart Card, Flash Media, 1394a-2000 OHCI 2Port-PHY/Link Layer Controller 288-BGA MICROSTAR 0 to 70 | |
| Integrated dual-socket UltraMedia PC Card controller, IEEE 1394 Open HCI host controller and PHY, an 288-BGA MICROSTAR 0 to 70 | |
| Integrated FlashMedia controller, IEEE 1394 open HCI controller 216-BGA MICROSTAR 0 to 70 | |
| Integrated PC Card, Smart Card, Flash media ,1394a-2000 OHCI 2-Port-PHY/Link-Laye r Controller 209-BGA MICROSTAR | |
| Integrated single-socket FlashMedia PC Card controller 216-BGA MICROSTAR 0 to 70 | |
| Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70 | |
| Integrated single-socket PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70 | |
| Integrated single-socket UltraMedia PC Card controller, Smart Card controller 216-BGA MICROSTAR | |
| Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho 216-BGA MICROSTAR | |
| Line Drivers 14-CDIP -55 to 125 | |
| Octal Buffers & Line Drivers With Open-Collector Outputs 20-CDIP -55 to 125 | |
| Octal Buffers And Line Drivers CMOS Logic With 3-State Outputs 20-CDIP -55 to 125 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-CDIP -55 to 125 | |
| PC Card Controller 208-LQFP -40 to 85 | |
| PC Card Controller 208-LQFP 0 to 70 | |
| PC Card Controller 208-LQFP | |
| PC Card Controller 209-BGA MICROSTAR -40 to 85 | |
| PC Card Controller 209-BGA MICROSTAR 0 to 70 | |
| PC Card Controller 209-BGA MICROSTAR | |
| PC Card, Flash Media, Integrated 1394a-2000 OHCI 2-Port PHY/Link-Layer Controller 209-BGA MICROSTAR | |
| PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-BGA MICROSTAR 0 to 70 | |
| PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-LQFP 0 to 70 | |
| Quadruple Differential Line Driver 16-PDIP 0 to 70 | |
| Quadruple Differential Line Driver 16-SO 0 to 70 | |
| Quadruple Differential Line Driver 16-SOIC 0 to 70 | |
| Quadruple Line Driver 14-CDIP -55 to 125 | |
| Quadruple Line Driver 14-PDIP 0 to 70 | |
| Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SOIC -40 to 85 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-TSSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-TVSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-VQFN -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-PDIP -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-SOIC -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-SSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-TSSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-TVSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-VQFN -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-SOIC -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-SSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TSSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TVSOP -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-VQFN -40 to 85 | |
| Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-WQFN -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-SOIC -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-SSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-TSSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-TVSOP -40 to 85 | |
| Remote 16-Bit I2C And SMBus, Low-Power I/O Expander With Interrupt Output, Reset & Config. Registers 24-VQFN -40 to 85 | |
| Remote 4-Bit I2C and SMBus I/O Expander with Configuration Registers 8-SOIC -40 to 85 | |
| Remote 4-Bit I2C and SMBus I/O Expander with Configuration Registers 8-VSSOP -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 16-PDIP -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 16-QFN -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 20-TSSOP -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 20-TVSOP -40 to 85 | |
| Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-QFN -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85 | |
| Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-VQFN -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-QFN -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-VQFN -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SOIC -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-TSSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 16-TVSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output, Reset, and Config Registers 18-SOIC -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-SOIC -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-SSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-TSSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-TVSOP -40 to 85 | |
| Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-VQFN -40 to 85 | |
| Single Slot CardBus Controller 144-BGA MICROSTAR 0 to 70 | |
| Single Slot CardBus Controller 144-LQFP 0 to 70 | |
| Single Slot PC CardBus Controller 144-BGA MICROSTAR 0 to 70 | |
| Single Slot PC CardBus Controller 144-LQFP 0 to 70 |
| << Prev | Next >> |