The PCF8575 is a 16-bit I2C and SMBus I/O expander with an open-drain interrupt output, designed for 2.5V to 5.5V operation and compatible with most microcontrollers. It features a quasi-bidirectional 16-bit I/O port with latched outputs capable of directly driving LEDs, operates at up to 400kHz, and supports up to eight devices via three hardware address pins. The PCF8575DBQR variant is packaged in a 24-pin SSOP (DBQ) measuring 8.65mm × 6mm, operates over a temperature range of -40°C to 85°C, and meets JESD78 class II latch-up performance and JESD22 ESD protection standards (2000V HBM, 200V MM, 1000V CDM).
Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SSOP -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026502-PCF8575DBQR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
16-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 24-SSOP -40 to 85 Product overview: PCF8575DBQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8575DBQR can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 16B 24QSOP
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander
I/O Expander 16 I²C, SMBus 400 kHz 24-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8575DBQR | 296-17806-2-ND | 026502-PCF8575DBQR | 749-PCF8575DBQR | PCF8575DBQR | PCF8575DBQR | PCF8575DBQR |
| Product Name | PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output | I/O Expanders | Interface - Interface - I/O Expanders - PCF8575DBQR | 16-bit SSOP Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS |