Texas Instruments Datasheets for IC Bus Interfaces and Controllers

IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Enhanced Product (Pcilynx-2) Ieee 1394 Link Layer Controller 176-LQFP -55 to 125
Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/ Plus/-15Kv Esd 20-SSOP -55 to 125
Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/Plus/-15-Kv Esd 16-SSOP -55 to 125
Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver W/Plus/-15-Kv Esd 16-TSSOP -55 to 125
Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver With Plus/-15Kv Esd 28-SSOP -55 to 125
Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver With Plus/-15Kv Esd 28-TSSOP -55 to 125
Enhanced Product 3-V To 5.5-V Single-Channel Rs-232 Line Driver/Receiver With Plus/-15-Kv Esd 16-SSOP -55 to 125
Enhanced Product 3.3-V Abt 18-Bit Universal Bus Drivers With 3-State Outputs 56-TSSOP -40 to 85
Enhanced Product Dual High-Speed Differential Line Driver 8-SOIC -40 to 85
Enhanced Product High-Speed Differential Line Drivers And Receivers 8-VSSOP -55 to 125
Enhanced Product Low-Voltage High-Speed Quad Differential Line Driver, +/-15-kV IEC ESD Protection 16-SOIC -55 to 105
Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -40 to 125
Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -55 to 125
Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 125
Enhanced Product Pc Card Controllers Data Manual 208-LQFP -40 to 85
Enhanced Product Quadruple Differential Line Driver 16-SOIC -55 to 125
Enhanced Product Quadruple Rs-485 Differential Line Drivers 20-SOIC -55 to 125
Universal Serial Bus Full Speed Node Controller withEnhanced DMA Support Universal Serial Bus Full 28-SOIC
USBN9604 28-SOIC

<< Prev