Texas Instruments PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574RGYR

Description
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus - PCF8574RGYR - Texas Instruments
Dallas, TX, United States
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus
PCF8574RGYR
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574RGYR
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCF8574RGYR - 026500-PCF8574RGYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574RGYR
026500-PCF8574RGYR
Interface - Interface - I/O Expanders - PCF8574RGYR 026500-PCF8574RGYR
Manufacturer: Texas Instruments Win Source Part Number: 026500-PCF8574RGYR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026500-PCF8574RGYR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 2.5 V to 6 V
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
I/O Expanders - 296-PCF8574RGYRCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

Buy Now Datasheet
I/O Expanders - 296-PCF8574RGYRDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

Buy Now Datasheet
I/O Expanders - 296-PCF8574RGYRTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

Buy Now Datasheet
Singapore, Singapore
8-bit VQFN Interface Transceiver IC
749-PCF8574RGYR
8-bit VQFN Interface Transceiver IC 749-PCF8574RGYR
8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 20-VQFN -40 to 85 Product overview: PCF8574RGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574RGYR can be used for catalog matching and distributor lookup.

8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 20-VQFN -40 to 85 Product overview: PCF8574RGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - PCF8574RGYR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCF8574RGYR
I/O Expanders PCF8574RGYR
IC I/O EXPANDER I2C 8B 20VQFN

IC I/O EXPANDER I2C 8B 20VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCF8574RGYR
Interface - I/O Expanders PCF8574RGYR
Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Buy Now Datasheet
I/O Expanders - PCF8574RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8574RGYR
I/O Expanders PCF8574RGYR
I/O Expander 8 I²C 100 kHz 20-VQFN (3.5x4.5)

I/O Expander 8 I²C 100 kHz 20-VQFN (3.5x4.5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8574RGYR 026500-PCF8574RGYR 296-PCF8574RGYRCT-ND 749-PCF8574RGYR PCF8574RGYR PCF8574RGYR PCF8574RGYR
Product Name PCF8574 Remote 8-Bit I/O Expander for I2C-Bus Interface - Interface - I/O Expanders - PCF8574RGYR I/O Expanders 8-bit VQFN Interface Transceiver IC I/O Expanders Interface - I/O Expanders I/O Expanders
Technology I2C I2C I2C; I²C I2C; I²C
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 6 Other; 2.5 V ~ 6 V Other; 2.5V ~ 6V Other; 2.5V ~ 6V Other; 2.5V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701SA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
TLK2711-SP Space-rated 1.6 to 2.5 GBPS Transceiver - 5962-0522101VXC - Texas Instruments
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
Specialized - 34R3430R-4CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers