8-bit I2C and SMBus I/O expander with interrupt output and configuration registers, available in a 16-pin VQFN package measuring 3.00 mm × 3.00 mm, operating from 2.3 V to 5.5 V with 5-V tolerant I/Os and 400-kHz fast I2C bus support. Features open-drain active-low interrupt, latched outputs with high-current drive for LEDs, and internal power-on reset. Operates from -40°C to 85°C with latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85 Product overview: PCA9554ADWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554ADWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | PCA9554ADWRG4 | 749-PCA9554ADWRG4 |
| Product Name | PCA9554A Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers | 8-bit SOIC Interface Transceiver IC |
| Technology | I2C | |
| Device Type | Port / Bus Expander | Transceiver |
| Features | RoHS | RoHS |