Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85 Product overview: PCA9554ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554ADWR can be used for catalog matching and distributor lookup.
Interface - I/O Expanders Rem 8B I2C & SMBus I/O Expander
I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9554ADWR | 296-21779-2-ND | 749-PCA9554ADWR | PCA9554ADWR | PCA9554ADWR |
| Product Name | PCA9554A Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers | I/O Expanders | 8-bit SOIC Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |
| Features | RoHS | RoHS | RoHS | RoHS |