Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85 Product overview: PCA9554DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554DGVR can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400kHz 16-TVSOP
IC I/O EXPANDER I2C 8B 16TVSOP
Interface - I/O Expanders Remote 8-Bit I2C and SMBus I/O Expander
I/O Expander 8 I²C, SMBus 400 kHz 16-TVSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9554DGVR | 749-PCA9554DGVR | 296-21782-2-ND | PCA9554DGVR | PCA9554DGVR | PCA9554DGVR |
| Product Name | PCA9554 Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers | 8-bit Interface Transceiver IC | I/O Expanders | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |