Remote 8-bit I/O expander for the I2C bus, in a 16-pin SOIC package measuring 10.30mm × 7.50mm, with an operating temperature range of -40 to 85°C, low standby current consumption of 10μA max, and open-drain interrupt output. The device supports 2.5V to 6V VCC operation, features latched outputs with high-current drive capability for LEDs, and complies with JESD78, Class II latch-up performance exceeding 100 mA.
Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85
I/O Expander 8 I²C 100kHz 16-SOIC
8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 16-SOIC -40 to 85 Product overview: PCF8574ADWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574ADWG4 can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 8B 16SOIC
Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus
I/O Expander 8 I²C 100 kHz 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8574ADWG4 | PCF8574ADWG4-ND | 749-PCF8574ADWG4 | PCF8574ADWG4 | PCF8574ADWG4 | PCF8574ADWG4 |
| Product Name | PCF8574A Remote 8-Bit I/O Expander for I2C-Bus | I/O Expanders | 8-bit SOIC Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C | I2C; I²C | I2C; I²C | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |