Texas Instruments PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574DW

Description
Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus - PCF8574DW - Texas Instruments
Dallas, TX, United States
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus
PCF8574DW
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574DW
Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
100kHz 6V SOIC Interface Transceiver IC
749-PCF8574DW
100kHz 6V SOIC Interface Transceiver IC 749-PCF8574DW
I2C Interface 100kHz 6V 16-Pin SOIC Tube Product overview: PCF8574DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574DW can be used for catalog matching and distributor lookup.

I2C Interface 100kHz 6V 16-Pin SOIC Tube Product overview: PCF8574DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 296-26294-5-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-26294-5-ND
I/O Expanders 296-26294-5-ND
I/O Expander 8 I²C 100kHz 16-SOIC

I/O Expander 8 I²C 100kHz 16-SOIC

Buy Now Datasheet
I/O Expanders - PCF8574DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8574DW
I/O Expanders PCF8574DW
I/O Expander 8 I²C 100 kHz 16-SOIC

I/O Expander 8 I²C 100 kHz 16-SOIC

Buy Now Datasheet
I/o Expander, 8Bit, I2C, 100Khz, Soic-16; Chip Configuration Texas Instruments - 28AH4662 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, I2C, 100Khz, Soic-16; Chip Configuration Texas Instruments
28AH4662
I/o Expander, 8Bit, I2C, 100Khz, Soic-16; Chip Configuration Texas Instruments 28AH4662
I/O EXPANDER, 8BIT, I2C, 100KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

I/O EXPANDER, 8BIT, I2C, 100KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

Supplier's Site
I/O Expanders - PCF8574DW - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCF8574DW
I/O Expanders PCF8574DW
IC I/O EXPANDER I2C 8B 16SOIC

IC I/O EXPANDER I2C 8B 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCF8574DW
Interface - I/O Expanders PCF8574DW
Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8574DW 749-PCF8574DW 296-26294-5-ND PCF8574DW 28AH4662 PCF8574DW PCF8574DW
Product Name PCF8574 Remote 8-Bit I/O Expander for I2C-Bus 100kHz 6V SOIC Interface Transceiver IC I/O Expanders I/O Expanders I/o Expander, 8Bit, I2C, 100Khz, Soic-16; Chip Configuration Texas Instruments I/O Expanders Interface - I/O Expanders
Technology I2C I2C I2C; I²C I2C I2C; I²C
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 6 Other; 2.5V ~ 6V Other; 2.5V ~ 6V Other; 2.5V Other; 2.5V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
AM26LS31M Quadruple Differential Line Driver - AM26LS31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers