Texas Instruments PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574DWG4

Description
Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85
Request a Quote
Description
Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCF8574DWG4 is an 8-bit I/O expander designed for I2C bus applications, operating within a voltage range of 2.5V to 6V. It features a low standby current consumption of 10OºA maximum and provides a quasi-bidirectional I/O port (P0,ÄìP7) that can function as either input or output without requiring a data-direction control signal. The device includes latched outputs capable of driving high-current loads, such as LEDs, directly. This expander is compatible with a wide range of microcontrollers and includes an open-drain interrupt output. It is suitable for various applications, including telecom shelters, servers, routers, personal computers, and industrial automation, particularly in scenarios where GPIO-limited processors are used. The PCF8574DWG4 is available in multiple package options, including SOIC, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The PCF8574DWG4 is an 8-bit I/O expander designed for I2C bus applications, operating within a voltage range of 2.5V to 6V. It features a low standby current consumption of 10OºA maximum and provides a quasi-bidirectional I/O port (P0,ÄìP7) that can function as either input or output without requiring a data-direction control signal. The device includes latched outputs capable of driving high-current loads, such as LEDs, directly. This expander is compatible with a wide range of microcontrollers and includes an open-drain interrupt output. It is suitable for various applications, including telecom shelters, servers, routers, personal computers, and industrial automation, particularly in scenarios where GPIO-limited processors are used. The PCF8574DWG4 is available in multiple package options, including SOIC, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus - PCF8574DWG4 - Texas Instruments
Dallas, TX, United States
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus
PCF8574DWG4
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574DWG4
Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number PCF8574DWG4
Product Name PCF8574 Remote 8-Bit I/O Expander for I2C-Bus
Technology I2C
Device Type Port / Bus Expander
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100179DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs - 74ACT16244DGGRE4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details