The PCA9557DB is an 8-bit I2C and SMBus low-power I/O expander with reset and configuration registers, housed in a 16-SSOP package measuring 6.2mm by 7.8mm. It operates from 2.3V to 5.5V, features 5V-tolerant I/O ports, and supports up to 400kHz bus speed. All channels default to input mode on power-up, with active-low reset and internal power-on reset functionality. The device includes input/output configuration, polarity inversion, and latched output registers capable of directly driving LEDs. It meets ESD protection standards of 2000V human-body model, 200V machine model, and 1000V charged-device model. Operating temperature range is -40°C to 85°C.
Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-SSOP -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-SSOP
Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-SSOP -40 to 85 Product overview: PCA9557DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9557DB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236079-PCA9557DB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Interface - I/O Expanders Rem 8B I2C & SMBus Lo-Pwr I/O Expander
I/O Expander 8 I²C, SMBus 400 kHz 16-SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9557DB | 296-33522-5-ND | 749-PCA9557DB | 1236079-PCA9557DB | PCA9557DB | PCA9557DB |
| Product Name | PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers | I/O Expanders | Low-Power 8-bit SSOP Interface Transceiver IC | Interface - Interface - I/O Expanders - PCA9557DB | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |