The PCA9557 is an 8-bit I2C and SMBus I/O expander with reset and configuration registers, operating from 2.3V to 5.5V and supporting 400kHz bus speeds. It features 5V-tolerant I/O ports, active-low reset, and latched outputs with high-current drive for LEDs. The part is available in a 16-pin VQFN package measuring 4mm × 3.5mm, with an operating temperature range of -40°C to 85°C. It includes input and output configuration registers, polarity inversion, and an internal power-on reset. Noise filters on SCL and SDA inputs and ESD protection beyond JESD22 standards are incorporated. Up to eight devices can share the same bus via three hardware address pins.
Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-VQFN -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x3.5)
8-bit 2.3- to 5.5-V I2C/SMBus I/O expander with reset & config registers 16-VQFN -40 to 85 Product overview: PCA9557RGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9557RGYR can be used for catalog matching and distributor lookup.
Interface - I/O Expanders Remote 8B I2C & SMBus Lo-Pwr I/O Exp
I/O Expander 8 I²C, SMBus 400 kHz 16-VQFN (4x3.5)
IC I/O EXPANDER I2C 8B 16QFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9557RGYR | 296-19472-2-ND | 749-PCA9557RGYR | PCA9557RGYR | PCA9557RGYR | PCA9557RGYR |
| Product Name | PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers | I/O Expanders | 8-bit VQFN Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 2.5V; Other; 6 | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |