The PCF8575CDW is a 16-bit I2C and SMBus I/O expander with an open-drain interrupt output, designed for 4.5-V to 5.5-V operation. It features 16 quasi-bidirectional I/O pins with latched outputs capable of directly driving LEDs, a 400-kHz I2C bus interface, and three hardware address pins to support up to eight devices on a single bus. The device operates from -40°C to 85°C and is packaged in a 24-pin SOIC with a body size of 15.40 mm × 7.50 mm. It supports ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model, with latch-up performance exceeding 100 mA per JESD78, Class II. Maximum standby current consumption is 10 μA.
Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SOIC -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-SOIC
16-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 24-SOIC -40 to 85 Product overview: PCF8575CDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8575CDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236237-PCF8575CDW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
I/O Expander 16 I²C, SMBus 400 kHz 24-SOIC
I/O Expander 16 I²C, SMBus 400 kHz 24-SOIC
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8575CDW | 296-33526-5-ND | 749-PCF8575CDW | 1236237-PCF8575CDW | PCF8575CDW | PCF8575CDW |
| Product Name | PCF8575C Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output | I/O Expanders | 16-bit SOIC Interface Transceiver IC | Interface - Interface - I/O Expanders - PCF8575CDW | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |