Remote 8-Bit I/O Expander for I2C-Bus 16-PDIP -40 to 85
I2C Interface 100kHz 6V 16-Pin PDIP Tube Product overview: PCF8574AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574AN can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 100kHz 16-PDIP
IC, I2C BUS EXPANDER 16DIP; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:DIP; No. of Pins:16Pins; No. of I/O s:8I/O s; Product Range:I2C RoHS Compliant: Yes
I/O Expander 8 I²C 100 kHz 16-PDIP
Interface - I/O Expanders 8bit I/O Expndr
IC I/O EXPANDER I2C 8B 16DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8574AN | 749-PCF8574AN | 296-13106-5-ND | 33AH4641 | PCF8574AN | PCF8574AN | PCF8574AN |
| Product Name | PCF8574A Remote 8-Bit I/O Expander for I2C-Bus | 100kHz 6V Interface Transceiver IC | I/O Expanders | Ic, I2C Bus Expander 16Dip; Chip Configuration Texas Instruments | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C | I2C | I2C; I²C | I2C; I²C | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 2.5V; Other; 6 | Other; 2.5V ~ 6V | Other; 2.5V | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V |