The PCA9555 is a 16-bit I2C and SMBus I/O expander with an interrupt output, designed to extend GPIO capabilities for microcontrollers in applications such as servers, routers, and industrial automation. It operates from 2.3 V to 5.5 V and supports data transfer at up to 400 kHz. The device features configurable I/O pins, polarity inversion, and high-current drive for LEDs. It is available in a 24-pin TSSOP package with dimensions of 7.80 mm × 4.40 mm, and operates from -40 °C to 85 °C. It includes an open-drain active-low interrupt output, 5-V tolerant I/Os, and meets JESD 78 Class II latch-up and JESD 22 ESD protection standards. The part includes configuration, input, output, and polarity inversion registers, with all I/Os initially configured as inputs at power-on.
Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-TSSOP -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
16-bit 2.3- to 5.5-V I2C/SMBus I/O expander with interrupt, weak pull-up & config registers 24-TSSOP -40 to 85 Product overview: PCA9555PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9555PWRG4 can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Interface - I/O Expanders Rem 16B I2C & SMBus I/O Expander
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9555PWRG4 | PCA9555PWRG4-ND | 749-PCA9555PWRG4 | PCA9555PWRG4 | PCA9555PWRG4 |
| Product Name | PCA9555 Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers | I/O Expanders | 16-bit TSSOP Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |
| Features | RoHS | RoHS | RoHS | RoHS |