Texas Instruments Datasheets for IC Bus Interfaces and Controllers

IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP -40 to 85
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-SSOP -40 to 85
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-SSOP 0 to 70
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver With +/-15-kV IEC ESD Protection 16-TSSOP 0 to 70
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC -40 to 85
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SOIC 0 to 70
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP -40 to 85
5 V Multichannel RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 28-SSOP 0 to 70
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-PDIP 0 to 70
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-SOIC -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-SOIC 0 to 70
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15 kV ESD Protection 16-TSSOP 0 to 70
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-TSSOP -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-PDIP -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC -40 to 85
5-V Dual RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 18-SOIC 0 to 70
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC -40 to 85
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC 0 to 70
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP -40 to 85
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 28-SSOP 0 to 70

<< Prev Next >>