The SN65C3221 is a 3-V to 5.5-V single-channel RS-232 line driver and receiver with auto-powerdown functionality, designed for low-power applications such as portable and battery-powered systems. It is housed in a 16-pin SSOP (DB) package measuring 6.20 mm by 5.30 mm. The device supports data rates up to 1 Mbit/s, features ±15-kV ESD protection on RS-232 bus pins, and consumes 1 μA typical standby current when disabled. External capacitors of 4 × 0.1 μF are required for charge pump operation. The INVALID output indicates valid RS-232 signal presence, and operation is maintained with 5-V logic inputs under a 3.3-V supply. Operating temperature range is -40°C to 85°C.
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP -40 to 85 Product overview: SN65C3221DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3221DB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252601-SN65C3221DB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C3221DB | 710-SN65C3221DB | 1252601-SN65C3221DB | SN65C3221DB |
| Product Name | SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221DB | RS-232 Interface IC |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 1 # |