Remote 16-bit I²C and SMBus I/O expander with interrupt output and configuration registers in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm, operating from 2.3 V to 5.5 V, with 5-V tolerant I/Os, open-drain active-low interrupt output, and a maximum standby current of 1 μA. Supports up to 400 kHz I²C bus speed and is rated for operation from -40 °C to 85 °C with latch-up performance exceeding 100 mA per JESD 78, Class II, and ESD protection exceeding 2000 V human-body model and 1000 V charged-device model.
Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-VQFN -40 to 85
Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-VQFN -40 to 85 Product overview: PCA9555RGERG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9555RGERG4 can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
Interface - I/O Expanders Rem 16B I2C & SMBus I/O Expander
I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
IC I/O EXPANDER I2C 16B 24QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9555RGERG4 | 749-PCA9555RGERG4 | PCA9555RGERG4-ND | PCA9555RGERG4 | PCA9555RGERG4 | PCA9555RGERG4 |
| Product Name | PCA9555 Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers | 16-bit VQFN Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |