The MAX3243MDBREP is an enhanced-product, single-supply RS-232 transceiver with three drivers and five receivers, providing -15-kV ESD (HBM) protection on serial-port pins. It operates from a 3-V to 5.5-V supply, includes an always-active noninverting receiver output (ROUT2B), and supports auto-powerdown for low standby current. The device is packaged in a 28-pin SSOP (DB) with operating temperature range of -55°C to 125°C, and meets TIA/EIA-232-F and ITU v.28 standards.
Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver With Plus/-15Kv Esd 28-SSOP -55 to 125
Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver With Plus/-15Kv Esd 28-SSOP -55 to 125 Product overview: MAX3243MDBREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15Kv, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15Kv, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243MDBREP can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 1067565-MAX3243MDBRE
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
RS-232 Interface IC Mil Enhance 3V-5.5V MultiCh RS-232
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3243MDBREP | 710-MAX3243MDBREP | MAX3243MDBREP | 1067565-MAX3243MDBREP | MAX3243MDBREP |
| Product Name | MAX3243-EP Enhanced Product 3-V To 5.5-V Multichannel Rs-232 Line Driver/Receiver With Plus/-15Kv Esd | -15Kv SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3243MDBREP | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Receiver; Transceiver | |
| # of Rx | 5 # | ||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |