Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-SSOP -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-SSOP
I/O Expander 16 I²C, SMBus 400kHz 24-SSOP
I/O Expander 16 I²C, SMBus 400kHz 24-SSOP
Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-SSOP -40 to 85 Product overview: PCA9555DBQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9555DBQR can be used for catalog matching and distributor lookup.
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander
IC I/O EXPANDER I2C 16B 24QSOP
I/O Expander 16 I²C, SMBus 400 kHz 24-SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9555DBQR | 296-20970-1-ND | 749-PCA9555DBQR | PCA9555DBQR | PCA9555DBQR | PCA9555DBQR |
| Product Name | PCA9555 Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers | I/O Expanders | 16-bit SSOP Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |