Texas Instruments PCF8574A Remote 8-Bit I/O Expander for I2C-Bus PCF8574APWRG4

Description
Remote 8-Bit I/O Expander for I2C-Bus 20-TSSOP -40 to 85
Request a Quote
Description
Remote 8-Bit I/O Expander for I2C-Bus 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Remote 8-bit I/O expander for the I²C bus with an 8-bit quasi-bidirectional I/O port, open-drain interrupt output, and latched high-current drive capability for LEDs; operates from 2.5V to 6V with a standby current of 10μA max; packaged in 20-pin TSSOP with an operating temperature range of -40°C to 85°C; latch-up performance exceeds 100mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

Remote 8-bit I/O expander for the I²C bus with an 8-bit quasi-bidirectional I/O port, open-drain interrupt output, and latched high-current drive capability for LEDs; operates from 2.5V to 6V with a standby current of 10μA max; packaged in 20-pin TSSOP with an operating temperature range of -40°C to 85°C; latch-up performance exceeds 100mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus - PCF8574APWRG4 - Texas Instruments
Dallas, TX, United States
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus
PCF8574APWRG4
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus PCF8574APWRG4
Remote 8-Bit I/O Expander for I2C-Bus 20-TSSOP -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 20-TSSOP -40 to 85

Buy Now Datasheet
I/O Expanders - PCF8574APWRG4-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
PCF8574APWRG4-ND
I/O Expanders PCF8574APWRG4-ND
I/O Expander 8 I²C 100kHz 20-TSSOP

I/O Expander 8 I²C 100kHz 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit TSSOP Interface Transceiver IC
749-PCF8574APWRG4
8-bit TSSOP Interface Transceiver IC 749-PCF8574APWRG4
8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 20-TSSOP -40 to 85 Product overview: PCF8574APWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574APWRG4 can be used for catalog matching and distributor lookup.

8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 20-TSSOP -40 to 85 Product overview: PCF8574APWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCF8574APWRG4
Interface - I/O Expanders PCF8574APWRG4
Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Buy Now Datasheet
I/O Expanders - PCF8574APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8574APWRG4
I/O Expanders PCF8574APWRG4
I/O Expander 8 I²C 100 kHz 20-TSSOP

I/O Expander 8 I²C 100 kHz 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8574APWRG4 PCF8574APWRG4-ND 749-PCF8574APWRG4 PCF8574APWRG4 PCF8574APWRG4
Product Name PCF8574A Remote 8-Bit I/O Expander for I2C-Bus I/O Expanders 8-bit TSSOP Interface Transceiver IC Interface - I/O Expanders I/O Expanders
Technology I2C I2C I2C; I²C
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN74ALVCHR16269A 12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs - 74ALVCHR16269ALG4 - Texas Instruments
Specs
Technology ALVC
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers