The PCA9555 is a 16-bit I2C and SMBus I/O expander with an open-drain active-low interrupt output, designed for 2.3-V to 5.5-V operation and compatible with most microcontrollers. It features 5-V tolerant I/O ports, configurable input/output registers, and latched outputs capable of directly driving LEDs. The PCA9555DGVR variant is packaged in a 24-pin TVSOP with dimensions of 5.00 mm × 4.40 mm and operates over a temperature range of -40°C to 85°C. It supports a 400-kHz I2C bus, includes polarity inversion registers, and meets ESD protection standards of 2000-V human-body model and 1000-V charged-device model. The device has a maximum standby current of 1 μA and can address up to eight devices via three hardware address pins.
Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-TVSOP -40 to 85
16-bit 2.3- to 5.5-V I2C/SMBus I/O expander with interrupt, weak pull-up & config registers 24-TVSOP -40 to 85 Product overview: PCA9555DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9555DGVR can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400kHz 24-TVSOP
I/O Expander 16 I²C, SMBus 400 kHz 24-TVSOP
IC I/O EXPANDER I2C 16B 24TVSOP
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9555DGVR | 749-PCA9555DGVR | 296-20972-2-ND | PCA9555DGVR | PCA9555DGVR | PCA9555DGVR |
| Product Name | PCA9555 Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers | 16-bit Interface Transceiver IC | I/O Expanders | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |