Texas Instruments PCF8574A Remote 8-Bit I/O Expander for I2C-Bus PCF8574ARGYR

Description
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus - PCF8574ARGYR - Texas Instruments
Dallas, TX, United States
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus
PCF8574ARGYR
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus PCF8574ARGYR
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85

Buy Now Datasheet
I/O Expanders - 296-15150-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-15150-6-ND
I/O Expanders 296-15150-6-ND
I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

Buy Now Datasheet
I/O Expanders - 296-15150-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-15150-2-ND
I/O Expanders 296-15150-2-ND
I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

Buy Now Datasheet
I/O Expanders - 296-15150-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-15150-1-ND
I/O Expanders 296-15150-1-ND
I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

Buy Now Datasheet
Singapore, Singapore
8-bit VQFN Interface Transceiver IC
749-PCF8574ARGYR
8-bit VQFN Interface Transceiver IC 749-PCF8574ARGYR
8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 20-VQFN -40 to 85 Product overview: PCF8574ARGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574ARGYR can be used for catalog matching and distributor lookup.

8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 20-VQFN -40 to 85 Product overview: PCF8574ARGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - PCF8574ARGYR - 026496-PCF8574ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574ARGYR
026496-PCF8574ARGYR
Interface - Interface - I/O Expanders - PCF8574ARGYR 026496-PCF8574ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 026496-PCF8574ARGYR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 026496-PCF8574ARGYR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 2.5 V to 6 V
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
I/O Expanders - PCF8574ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8574ARGYR
I/O Expanders PCF8574ARGYR
I/O Expander 8 I²C 100 kHz 20-VQFN (3.5x4.5)

I/O Expander 8 I²C 100 kHz 20-VQFN (3.5x4.5)

Buy Now
I/O Expanders - PCF8574ARGYR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCF8574ARGYR
I/O Expanders PCF8574ARGYR
IC I/O EXPANDER I2C 8B 20VQFN

IC I/O EXPANDER I2C 8B 20VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCF8574ARGYR
Interface - I/O Expanders PCF8574ARGYR
Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8574ARGYR 296-15150-6-ND 749-PCF8574ARGYR 026496-PCF8574ARGYR PCF8574ARGYR PCF8574ARGYR PCF8574ARGYR
Product Name PCF8574A Remote 8-Bit I/O Expander for I2C-Bus I/O Expanders 8-bit VQFN Interface Transceiver IC Interface - Interface - I/O Expanders - PCF8574ARGYR I/O Expanders I/O Expanders Interface - I/O Expanders
Technology I2C I2C I2C; I²C I2C; I²C
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 6 Other; 2.5V ~ 6V Other; 2.5 V ~ 6 V Other; 2.5V ~ 6V Other; 2.5V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CD54HC368 High Speed CMOS Logic Inverting Hex Buffer/Line Driver with 3-State Outputs - CD54HC368F3A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details