Remote 16-bit I2C and SMBus I/O expander with interrupt output and configuration registers in a 24-pin TSSOP package measuring 7.80 mm × 4.40 mm, operating from 2.3 V to 5.5 V with a standby current of 1 μA max and support for up to 400-kHz I2C bus speed. Features 5-V tolerant I/Os, open-drain active-low interrupt output, and latch-up performance exceeding 100 mA per JESD 78, Class II. ESD protection exceeds 2000 V human-body model and 1000 V charged-device model. Operating temperature range is -40 °C to 85 °C.
Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-TSSOP -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
16-bit 2.3- to 5.5-V I2C/SMBus I/O expander with interrupt, weak pull-up & config registers 24-TSSOP -40 to 85 Product overview: PCA9555PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9555PWR can be used for catalog matching and distributor lookup.
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9555PWR | 296-20974-6-ND | 749-PCA9555PWR | PCA9555PWR | PCA9555PWR |
| Product Name | PCA9555 Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers | I/O Expanders | 16-bit TSSOP Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |
| Features | RoHS | RoHS | RoHS | RoHS |