The PCF8574PWR is an 8-bit I/O expander for the I2C bus, designed to provide general-purpose remote I/O expansion for microcontrollers with a 2.5V to 6V operating voltage range. It features an open-drain interrupt output, latched outputs with high-current drive capability for directly driving LEDs, and a quasi-bidirectional I/O port (P0-P7) that requires no data-direction control signal. The device is supplied in a 20-pin TSSOP package measuring 6.5mm × 6.4mm and operates over a temperature range of -40°C to 85°C. It complies with JESD78, Class II for latch-up performance exceeding 100mA, and consumes a maximum of 10µA in standby mode.
Remote 8-Bit I/O Expander for I2C-Bus 20-TSSOP -40 to 85
I2C Interface 100kHz 6V 20-Pin TSSOP T/R Product overview: PCF8574PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574PWR can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 100kHz 20-TSSOP
I/O Expander 8 I²C 100kHz 20-TSSOP
I/O Expander 8 I²C 100kHz 20-TSSOP
I/O EXPANDER, 8BIT, 100KHZ, TSSOP-20; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:TSSOP; No. of Pins:20Pins; No. of I/O s:8I/O s; Product RoHS Compliant: Yes
I/O Expander 8 I²C 100 kHz 20-TSSOP
IC I/O EXPANDER I2C 8B 20TSSOP
Interface - I/O Expanders 8bit I/O Expndr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8574PWR | 749-PCF8574PWR | 296-13110-1-ND | 28AH4665 | PCF8574PWR | PCF8574PWR | PCF8574PWR |
| Product Name | PCF8574 Remote 8-Bit I/O Expander for I2C-Bus | 100kHz 6V TSSOP Interface Transceiver IC | I/O Expanders | I/o Expander, 8Bit, 100Khz, Tssop-20; Chip Configuration Texas Instruments | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C | I2C; I²C | I2C; I²C | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 2.5V; Other; 6 | Other; 2.5V ~ 6V | Other; 2.5V | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V |