Texas Instruments PCF8574A Remote 8-Bit I/O Expander for I2C-Bus PCF8574ARGYRG4

Description
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85
Request a Quote
Description
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Remote 8-bit I/O expander for the I2C bus, packaged in a 20-pin VQFN with dimensions of 4.50mm × 3.50mm, operating from 2.5V to 6V with a temperature range of -40°C to 85°C. Features an open-drain interrupt output, latched outputs with high-current drive capability for directly driving LEDs, and standby current consumption of 10μA maximum. Complies with JESD78, Class II for latch-up performance exceeding 100mA.

Datasheet Summary
Powered by GS/AI

Remote 8-bit I/O expander for the I2C bus, packaged in a 20-pin VQFN with dimensions of 4.50mm × 3.50mm, operating from 2.5V to 6V with a temperature range of -40°C to 85°C. Features an open-drain interrupt output, latched outputs with high-current drive capability for directly driving LEDs, and standby current consumption of 10μA maximum. Complies with JESD78, Class II for latch-up performance exceeding 100mA.

Suppliers

Company
Product
Description
Supplier Links
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus - PCF8574ARGYRG4 - Texas Instruments
Dallas, TX, United States
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus
PCF8574ARGYRG4
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus PCF8574ARGYRG4
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85

Buy Now Datasheet
I/O Expanders - PCF8574ARGYRG4-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
PCF8574ARGYRG4-ND
I/O Expanders PCF8574ARGYRG4-ND
I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

I/O Expander 8 I²C 100kHz 20-VQFN (3.5x4.5)

Buy Now Datasheet
I/O Expanders - PCF8574ARGYRG4 - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCF8574ARGYRG4
I/O Expanders PCF8574ARGYRG4
IC I/O EXPANDER I2C 8B 20VQFN

IC I/O EXPANDER I2C 8B 20VQFN

Supplier's Site Datasheet
I/O Expanders - PCF8574ARGYRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8574ARGYRG4
I/O Expanders PCF8574ARGYRG4
I/O Expander 8 I²C 100 kHz 20-VQFN (3.5x4.5)

I/O Expander 8 I²C 100 kHz 20-VQFN (3.5x4.5)

Buy Now
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCF8574ARGYRG4
Interface - I/O Expanders PCF8574ARGYRG4
Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8574ARGYRG4 PCF8574ARGYRG4-ND PCF8574ARGYRG4 PCF8574ARGYRG4 PCF8574ARGYRG4
Product Name PCF8574A Remote 8-Bit I/O Expander for I2C-Bus I/O Expanders I/O Expanders I/O Expanders Interface - I/O Expanders
Technology I2C I2C I2C; I²C I2C; I²C
Device Type Port / Bus Expander Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 6 Other; 2.5V ~ 6V Other; 2.5V ~ 6V Other; 2.5V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN74LVTH16501 3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs - 74LVTH16501DLRG4 - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Features RoHS
View Details
4 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers