Texas Instruments PCA9555 Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers PCA9555PW

Description
Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9555 Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers - PCA9555PW - Texas Instruments
Dallas, TX, United States
PCA9555 Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers
PCA9555PW
PCA9555 Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers PCA9555PW
Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-TSSOP -40 to 85

Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers 24-TSSOP -40 to 85

Buy Now Datasheet
I/O Expanders - 296-33520-5-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-33520-5-ND
I/O Expanders 296-33520-5-ND
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP

I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9555PW
Interface - I/O Expanders PCA9555PW
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander

Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander

Buy Now Datasheet
I/O Expanders - PCA9555PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9555PW
I/O Expanders PCA9555PW
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP

I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP

Buy Now
I/o Expander, 16Bit, I2C/smbus, Tssop-24; Chip Configuration Texas Instruments - 28AH4660 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16Bit, I2C/smbus, Tssop-24; Chip Configuration Texas Instruments
28AH4660
I/o Expander, 16Bit, I2C/smbus, Tssop-24; Chip Configuration Texas Instruments 28AH4660
I/O EXPANDER, 16BIT, I2C/SMBUS, TSSOP-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:24Pins; No. of RoHS Compliant: Yes

I/O EXPANDER, 16BIT, I2C/SMBUS, TSSOP-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:24Pins; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9555PW 296-33520-5-ND PCA9555PW PCA9555PW 28AH4660
Product Name PCA9555 Remote 16-Bit I2C And SMBus I/O Expander With Interrupt Output And Configuration Registers I/O Expanders Interface - I/O Expanders I/O Expanders I/o Expander, 16Bit, I2C/smbus, Tssop-24; Chip Configuration Texas Instruments
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus I2C
Device Type Port / Bus Expander Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221301MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specialized - 32R1610BR-8GT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222303M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1606AR4CTVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers