Texas Instruments PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574N

Description
Remote 8-Bit I/O Expander for I2C-Bus 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I/O Expander for I2C-Bus 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus - PCF8574N - Texas Instruments
Dallas, TX, United States
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus
PCF8574N
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574N
Remote 8-Bit I/O Expander for I2C-Bus 16-PDIP -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 16-PDIP -40 to 85

Buy Now Datasheet
I/O Expanders - 296-13109-5-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-13109-5-ND
I/O Expanders 296-13109-5-ND
I/O Expander 8 I²C 100kHz 16-PDIP

I/O Expander 8 I²C 100kHz 16-PDIP

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCF8574N - 1086920-PCF8574N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574N
1086920-PCF8574N
Interface - Interface - I/O Expanders - PCF8574N 1086920-PCF8574N
Manufacturer: Texas Instruments Win Source Part Number: 1086920-PCF8574N Packaging: Tube/Rail Features: POR Mounting: Through Hole Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Alternative Parts (Cross-Reference): PCF8574P; PCF8574P,112; PCF8574AP; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automation & Process Control, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1086920-PCF8574N
Packaging: Tube/Rail
Features: POR
Mounting: Through Hole
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Family Name: PCF8574
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2.5 V to 6 V
Max Frequency: 100kHz
Alternative Parts (Cross-Reference): PCF8574P; PCF8574P,112; PCF8574AP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automation & Process Control, Signal Processing

Buy Now Datasheet
Singapore, Singapore
100kHz 6V Interface Transceiver IC
749-PCF8574N
100kHz 6V Interface Transceiver IC 749-PCF8574N
I2C Interface 100kHz 6V 16-Pin PDIP Tube Product overview: PCF8574N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574N can be used for catalog matching and distributor lookup.

I2C Interface 100kHz 6V 16-Pin PDIP Tube Product overview: PCF8574N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> I/O Expanders - PCF8574N - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
PCF8574N
Communication Interface Chip/UART/485/232 >> I/O Expanders PCF8574N
100kHz I2C PDIP-16 I/O Expanders ROHS

100kHz I2C PDIP-16 I/O Expanders ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCF8574N
Interface - I/O Expanders PCF8574N
Interface - I/O Expanders 8bit I/O Expndr

Interface - I/O Expanders 8bit I/O Expndr

Buy Now Datasheet
I/O Expanders - PCF8574N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8574N
I/O Expanders PCF8574N
I/O Expander 8 I²C 100 kHz 16-PDIP

I/O Expander 8 I²C 100 kHz 16-PDIP

Buy Now Datasheet
I/O Expanders - PCF8574N - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCF8574N
I/O Expanders PCF8574N
IC I/O EXPANDER I2C 8B 16DIP

IC I/O EXPANDER I2C 8B 16DIP

Supplier's Site Datasheet
I/o Expander, 8 Bit, 100Khz, Dip-16; Chip Configuration Texas Instruments - 75C5238 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8 Bit, 100Khz, Dip-16; Chip Configuration Texas Instruments
75C5238
I/o Expander, 8 Bit, 100Khz, Dip-16; Chip Configuration Texas Instruments 75C5238
I/O EXPANDER, 8 BIT, 100KHZ, DIP-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:DIP; No. of Pins:16Pins; No. of I/O s:8I/O s; MSL:- RoHS Compliant: Yes

I/O EXPANDER, 8 BIT, 100KHZ, DIP-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:DIP; No. of Pins:16Pins; No. of I/O s:8I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
I/o Expander, 8Bit, 12C, 100Khz, Dip-16; Chip Configuration Texas Instruments - 28AH4664 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 12C, 100Khz, Dip-16; Chip Configuration Texas Instruments
28AH4664
I/o Expander, 8Bit, 12C, 100Khz, Dip-16; Chip Configuration Texas Instruments 28AH4664
I/O EXPANDER, 8BIT, 12C, 100KHZ, DIP-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:DIP; No. of Pins:16Pins; No. of I/O s:8I/O s; ProductRoHS Compliant: Yes

I/O EXPANDER, 8BIT, 12C, 100KHZ, DIP-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:DIP; No. of Pins:16Pins; No. of I/O s:8I/O s; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8574N 296-13109-5-ND 1086920-PCF8574N 749-PCF8574N PCF8574N PCF8574N PCF8574N PCF8574N 75C5238 28AH4664
Product Name PCF8574 Remote 8-Bit I/O Expander for I2C-Bus I/O Expanders Interface - Interface - I/O Expanders - PCF8574N 100kHz 6V Interface Transceiver IC Communication Interface Chip/UART/485/232 >> I/O Expanders Interface - I/O Expanders I/O Expanders I/O Expanders I/o Expander, 8 Bit, 100Khz, Dip-16; Chip Configuration Texas Instruments I/o Expander, 8Bit, 12C, 100Khz, Dip-16; Chip Configuration Texas Instruments
Technology I2C I2C I2C I2C; I²C I2C; I²C
Device Type Port / Bus Expander Port / Bus Expander Transceiver UART Port / Bus Expander
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 6 Other; 2.5V ~ 6V Other; 2.5 V ~ 6 V Other; 2.5V~6V Other; 2.5V ~ 6V Other; 2.5V ~ 6V Other; 2.5V Other; 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04 Hex Inverters - 5962-8974701CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
Specs
Device Type CardBus Controller
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers