Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236244-PCF8575DW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
I/O Expander 16 I²C, SMBus 400kHz 24-SOIC
16-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 24-SOIC -40 to 85 Product overview: PCF8575DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8575DW can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400 kHz 24-SOIC
I/O EXPANDER, 16BIT, 400KHZ, SOIC-24; Chip Configuration:16bit;
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8575DW | 1236244-PCF8575DW | 296-33528-5-ND | 749-PCF8575DW | PCF8575DW | 52AH4124 | PCF8575DW |
| Product Name | PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output | Interface - Interface - I/O Expanders - PCF8575DW | I/O Expanders | 16-bit SOIC Interface Transceiver IC | I/O Expanders | I/o Expander, 16Bit, 400Khz, Soic-24; Chip Configuration Texas Instruments | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 2.5V; Other; 5.5 | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 2.5V |