The PCA9557 is an 8-bit I2C and SMBus low-power I/O expander with reset and configuration registers, designed for 2.3V to 5.5V operation and featuring 5V-tolerant I/O ports, a 400kHz fast I2C bus, and latched outputs with high-current drive for directly driving LEDs. It is available in a 16-pin TSSOP package measuring 5mm × 6.4mm, with an operating temperature range of -40°C to 85°C. The device includes an active-low reset input, internal power-on reset, and three hardware address pins to support up to eight devices on a shared bus.
Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-TSSOP -40 to 85
8-bit 2.3- to 5.5-V I2C/SMBus I/O expander with reset & config registers 16-TSSOP -40 to 85 Product overview: PCA9557PWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9557PWT can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
IC I/O EXPANDER I2C 8B 16TSSOP
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Interface - I/O Expanders Rem 8B I2C & SMBus Lo-Pwr I/O Expander
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9557PWT | 749-PCA9557PWT | 296-PCA9557PWTCT-ND | PCA9557PWT | PCA9557PWT | PCA9557PWT |
| Product Name | PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers | 8-bit TSSOP Interface Transceiver IC | I/O Expanders | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |