Texas Instruments PCF8574A Remote 8-Bit I/O Expander for I2C-Bus PCF8574APW

Description
Remote 8-Bit I/O Expander for I2C-Bus 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I/O Expander for I2C-Bus 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus - PCF8574APW - Texas Instruments
Dallas, TX, United States
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus
PCF8574APW
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus PCF8574APW
Remote 8-Bit I/O Expander for I2C-Bus 20-TSSOP -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit TSSOP Interface Transceiver IC
749-PCF8574APW
8-bit TSSOP Interface Transceiver IC 749-PCF8574APW
8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 20-TSSOP -40 to 85 Product overview: PCF8574APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574APW can be used for catalog matching and distributor lookup.

8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 20-TSSOP -40 to 85 Product overview: PCF8574APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 296-33524-5-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-33524-5-ND
I/O Expanders 296-33524-5-ND
I/O Expander 8 I²C 100kHz 20-TSSOP

I/O Expander 8 I²C 100kHz 20-TSSOP

Buy Now Datasheet
I/O Expanders - PCF8574APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8574APW
I/O Expanders PCF8574APW
I/O Expander 8 I²C 100 kHz 20-TSSOP

I/O Expander 8 I²C 100 kHz 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCF8574APW
Interface - I/O Expanders PCF8574APW
Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Buy Now Datasheet
I/o Expander, 8Bit, I2C, Tssop-20; Chip Configuration Texas Instruments - 52AH7377 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, I2C, Tssop-20; Chip Configuration Texas Instruments
52AH7377
I/o Expander, 8Bit, I2C, Tssop-20; Chip Configuration Texas Instruments 52AH7377
I/O EXPANDER, 8BIT, I2C, TSSOP-20; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:TSSOP; No. of Pins:20Pins; No. of I/O s:8I/O s; Product RoHS Compliant: Yes

I/O EXPANDER, 8BIT, I2C, TSSOP-20; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:TSSOP; No. of Pins:20Pins; No. of I/O s:8I/O s; Product RoHS Compliant: Yes

Supplier's Site
I/O Expanders - PCF8574APW - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCF8574APW
I/O Expanders PCF8574APW
IC I/O EXPANDER I2C 8B 20TSSOP

IC I/O EXPANDER I2C 8B 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8574APW 749-PCF8574APW 296-33524-5-ND PCF8574APW PCF8574APW 52AH7377 PCF8574APW
Product Name PCF8574A Remote 8-Bit I/O Expander for I2C-Bus 8-bit TSSOP Interface Transceiver IC I/O Expanders I/O Expanders Interface - I/O Expanders I/o Expander, 8Bit, I2C, Tssop-20; Chip Configuration Texas Instruments I/O Expanders
Technology I2C I2C I2C; I²C I2C I2C; I²C
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 6 Other; 2.5V ~ 6V Other; 2.5V ~ 6V Other; 2.5V Other; 2.5V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT240 Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54ACT240F3A - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD54HCT365 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - CD54HCT365F3A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details