Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-VQFN -40 to 85
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-VQFN -40 to 85 Product overview: PCA9554ARGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554ARGVR can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x4)
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x4)
I/O Expander 8 I²C, SMBus 400kHz 16-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 026483-PCA9554ARGVR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Interface - I/O Expanders Rem 8B I2C & SMBus I/O Expander
IC I/O EXPANDER I2C 8B 16VQFN
I/O Expander 8 I²C, SMBus 400 kHz 16-VQFN (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9554ARGVR | 749-PCA9554ARGVR | 296-22709-6-ND | 026483-PCA9554ARGVR | PCA9554ARGVR | PCA9554ARGVR | PCA9554ARGVR |
| Product Name | PCA9554A Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers | 8-bit VQFN Interface Transceiver IC | I/O Expanders | Interface - Interface - I/O Expanders - PCA9554ARGVR | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 5.5 | Other; 2.3V ~ 5.5V | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |