PT6345A2 -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DC DC SWITCHING CONTROLLERS
Texas Instruments
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
PT6345A2
Description
MULTICHIP-JAPAN ONLY
-
Shenzhen Shengyu Electronics Technology Limited
Description
MULTICHIP-JAPAN ONLY
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
PT6345A2
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
PT6345A2 |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details