Texas Instruments PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574DWR

Description
Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus - PCF8574DWR - Texas Instruments
Dallas, TX, United States
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus
PCF8574DWR
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574DWR
Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85

Buy Now Datasheet
I/O Expanders - 296-13108-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-13108-2-ND
I/O Expanders 296-13108-2-ND
I/O Expander 8 I²C 100kHz 16-SOIC

I/O Expander 8 I²C 100kHz 16-SOIC

Buy Now Datasheet
I/O Expanders - 296-13108-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-13108-1-ND
I/O Expanders 296-13108-1-ND
I/O Expander 8 I²C 100kHz 16-SOIC

I/O Expander 8 I²C 100kHz 16-SOIC

Buy Now Datasheet
I/O Expanders - 296-13108-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-13108-6-ND
I/O Expanders 296-13108-6-ND
I/O Expander 8 I²C 100kHz 16-SOIC

I/O Expander 8 I²C 100kHz 16-SOIC

Buy Now Datasheet
Singapore, Singapore
100kHz 6V SOIC Interface Transceiver IC
749-PCF8574DWR
100kHz 6V SOIC Interface Transceiver IC 749-PCF8574DWR
I2C Interface 100kHz 6V 16-Pin SOIC T/R Product overview: PCF8574DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574DWR can be used for catalog matching and distributor lookup.

I2C Interface 100kHz 6V 16-Pin SOIC T/R Product overview: PCF8574DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCF8574DWR
Interface - I/O Expanders PCF8574DWR
Interface - I/O Expanders 8bit I/O Expndr

Interface - I/O Expanders 8bit I/O Expndr

Buy Now Datasheet
I2Clogicinterfacedeviceics; Chip Configuration Texas Instruments - 28AH4663 - Newark, An Avnet Company
Chicago, IL, United States
I2Clogicinterfacedeviceics; Chip Configuration Texas Instruments
28AH4663
I2Clogicinterfacedeviceics; Chip Configuration Texas Instruments 28AH4663
I2CLOGICINTERFACEDEV ICEICS; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; Product Range:-; RoHS Compliant: Yes

I2CLOGICINTERFACEDEVICEICS; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; Product Range:-; RoHS Compliant: Yes

Supplier's Site
I/O Expanders - PCF8574DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8574DWR
I/O Expanders PCF8574DWR
I/O Expander 8 I²C 100 kHz 16-SOIC

I/O Expander 8 I²C 100 kHz 16-SOIC

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> I/O Expanders - PCF8574DWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
PCF8574DWR
Communication Interface Chip/UART/485/232 >> I/O Expanders PCF8574DWR
100kHz I2C SOIC-16-300mil I/O Expanders ROHS

100kHz I2C SOIC-16-300mil I/O Expanders ROHS

Supplier's Site Datasheet
I/O Expanders - PCF8574DWR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCF8574DWR
I/O Expanders PCF8574DWR
IC I/O EXPANDER I2C 8B 16SOIC

IC I/O EXPANDER I2C 8B 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8574DWR 296-13108-2-ND 749-PCF8574DWR PCF8574DWR 28AH4663 PCF8574DWR PCF8574DWR PCF8574DWR
Product Name PCF8574 Remote 8-Bit I/O Expander for I2C-Bus I/O Expanders 100kHz 6V SOIC Interface Transceiver IC Interface - I/O Expanders I2Clogicinterfacedeviceics; Chip Configuration Texas Instruments I/O Expanders Communication Interface Chip/UART/485/232 >> I/O Expanders I/O Expanders
Technology I2C I2C I2C I2C; I²C I2C I2C; I²C
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander UART
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 6 Other; 2.5V ~ 6V Other; 2.5V Other; 2.5V ~ 6V Other; 2.5V~6V Other; 2.5V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
SN54AC04 Hex Inverters - 5962-87609012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers