Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-TSSOP -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1236245-PCF8575PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
16-Bit I2C I/O Expander, 2.5-5.5V, 400kHz, TSSOP Product overview: PCF8575PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 400kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, 400kHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8575PW can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander
I/O EXPANDER, 16BIT, 400KHZ, TSSOP-24; Chip Configuration:16bit;
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8575PW | 296-33529-5-ND | 1236245-PCF8575PW | 749-PCF8575PW | PCF8575PW | PCF8575PW | 28AH4667 |
| Product Name | PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output | I/O Expanders | Interface - Interface - I/O Expanders - PCF8575PW | 16-bit 5.5V 400kHz TSSOP Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/o Expander, 16Bit, 400Khz, Tssop-24; Chip Configuration Texas Instruments |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 2.5V; Other; 5.5 | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 2.5V |