I/O Expander 8 I²C 100kHz 16-PDIP
I/O Expander 8 I²C 100 kHz 16-PDIP
IC I/O EXPANDER I2C 8B 16DIP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-52920-ND | PCF8574ANG4 | PCF8574ANG4 |
| Product Name | I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C |
| Device Type | Port / Bus Expander | Port / Bus Expander | |
| Supply Voltage | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V |