The PCA9554PWR is an 8-bit I2C and SMBus I/O expander with an open-drain active-low interrupt output, designed for remote I/O expansion in microcontroller systems. It operates from 2.3 V to 5.5 V, features 5-V tolerant I/Os, and supports 400-kHz I2C bus speeds. The device is housed in a 16-pin TSSOP package and includes configuration, input, output, and polarity inversion registers. Power-up defaults all I/Os as inputs with internal pullups. Latched outputs provide high-current drive for direct LED operation. Three address pins allow up to eight devices on a shared bus. The part meets ESD protection standards of 2000-V human-body model, 200-V machine model, and 1000-V charged-device model, and exhibits latch-up performance exceeding 100 mA per JESD78, Class II. Operating temperature range is -40°C to 85°C.
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
8-bit 2.3- to 5.5-V I2C/SMBus I/O expander with interrupt, weak pull-up & config registers 16-TSSOP -40 to 85 Product overview: PCA9554PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554PWR can be used for catalog matching and distributor lookup.
Interface - I/O Expanders Remote 8B I2C & SMBus I/O Expander
IC I/O EXPANDER I2C 8B 16TSSOP
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9554PWR | 296-PCA9554PWRCT-ND | 749-PCA9554PWR | PCA9554PWR | PCA9554PWR | PCA9554PWR |
| Product Name | PCA9554 Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers | I/O Expanders | 8-bit TSSOP Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |