The PCF8575PWR is a 16-bit I2C and SMBus I/O expander with an interrupt output, packaged in a 24-pin TSSOP with dimensions of 7.8mm × 6.4mm. It operates from 2.5V to 5.5V, supports a 400kHz I2C bus, and features latched outputs with high-current drive capability for direct LED driving. The device has a maximum standby current of 10μA and includes an open-drain interrupt output. It supports up to eight devices via three hardware address pins and meets JESD78, class II latch-up performance with >100mA and ESD protection exceeding 2000V HBM and 200V MM. The operating temperature range is -40°C to 85°C.
Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-TSSOP -40 to 85
16-Bit I2C I/O Expander, 400kHz, 5.5V, TSSOP Product overview: PCF8575PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 400kHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8575PWR can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander
IC, 16BIT I2C/SMBUS EXPANDER, 8575; Chip Configuration:16bit;
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8575PWR | 749-PCF8575PWR | 296-17807-1-ND | PCF8575PWR | 33AH4642 | PCF8575PWR |
| Product Name | PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output | 16-bit 400kHz 5.5V TSSOP Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | Ic, 16Bit I2C/smbus Expander, 8575; Chip Configuration Texas Instruments | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 2.5V; Other; 5.5 | Other; 2.5V ~ 5.5V | Other; 2.5V | Other; 2.5V ~ 5.5V |