Texas Instruments PCF8574A Remote 8-Bit I/O Expander for I2C-Bus PCF8574ADGVR

Description
Remote 8-Bit I/O Expander for I2C-Bus 20-TVSOP -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I/O Expander for I2C-Bus 20-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus - PCF8574ADGVR - Texas Instruments
Dallas, TX, United States
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus
PCF8574ADGVR
PCF8574A Remote 8-Bit I/O Expander for I2C-Bus PCF8574ADGVR
Remote 8-Bit I/O Expander for I2C-Bus 20-TVSOP -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 20-TVSOP -40 to 85

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCF8574ADGVR - 026494-PCF8574ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574ADGVR
026494-PCF8574ADGVR
Interface - Interface - I/O Expanders - PCF8574ADGVR 026494-PCF8574ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 026494-PCF8574ADGVR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TVSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026494-PCF8574ADGVR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TVSOP
Supply Voltage - Operating: 2.5 V to 6 V
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit Interface Transceiver IC
749-PCF8574ADGVR
8-bit Interface Transceiver IC 749-PCF8574ADGVR
8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 20-TVSOP -40 to 85 Product overview: PCF8574ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574ADGVR can be used for catalog matching and distributor lookup.

8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 20-TVSOP -40 to 85 Product overview: PCF8574ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 296-17437-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-17437-2-ND
I/O Expanders 296-17437-2-ND
I/O Expander 8 I²C 100kHz 20-TVSOP

I/O Expander 8 I²C 100kHz 20-TVSOP

Buy Now Datasheet
I/O Expanders - 296-17437-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-17437-6-ND
I/O Expanders 296-17437-6-ND
I/O Expander 8 I²C 100kHz 20-TVSOP

I/O Expander 8 I²C 100kHz 20-TVSOP

Buy Now Datasheet
I/O Expanders - 296-17437-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-17437-1-ND
I/O Expanders 296-17437-1-ND
I/O Expander 8 I²C 100kHz 20-TVSOP

I/O Expander 8 I²C 100kHz 20-TVSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCF8574ADGVR
Interface - I/O Expanders PCF8574ADGVR
Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Buy Now Datasheet
I/O Expanders - PCF8574ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8574ADGVR
I/O Expanders PCF8574ADGVR
I/O Expander 8 I²C 100 kHz 20-TVSOP

I/O Expander 8 I²C 100 kHz 20-TVSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8574ADGVR 026494-PCF8574ADGVR 749-PCF8574ADGVR 296-17437-2-ND PCF8574ADGVR PCF8574ADGVR
Product Name PCF8574A Remote 8-Bit I/O Expander for I2C-Bus Interface - Interface - I/O Expanders - PCF8574ADGVR 8-bit Interface Transceiver IC I/O Expanders Interface - I/O Expanders I/O Expanders
Technology I2C I2C I2C; I²C
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31QDG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers