Texas Instruments MC3487 Quadruple Differential Line Driver MC3487N

Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC3487 Quadruple Differential Line Driver - MC3487N - Texas Instruments
Dallas, TX, United States
MC3487 Quadruple Differential Line Driver
MC3487N
MC3487 Quadruple Differential Line Driver MC3487N
Quadruple Differential Line Driver 16-PDIP 0 to 70

Quadruple Differential Line Driver 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-MC3487N
Quad Interface Transceiver IC 710-MC3487N
Quad Transmitter RS-422 16-Pin PDIP Tube Product overview: MC3487N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3487N can be used for catalog matching and distributor lookup.

Quad Transmitter RS-422 16-Pin PDIP Tube Product overview: MC3487N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3487N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC3487N - 022699-MC3487N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC3487N
022699-MC3487N
Interface - Interface - Drivers, Receivers, Transceivers - MC3487N 022699-MC3487N
Manufacturer: Texas Instruments Win Source Part Number: 022699-MC3487N Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 022699-MC3487N
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
MC3487N
RS-422 Interface IC MC3487N
RS-422 Interface IC Quad Line

RS-422 Interface IC Quad Line

Buy Now Datasheet
Rs-422 Line Driver, 5.25V, Dip-16; Device Type Texas Instruments - 07F5179 - Newark, An Avnet Company
Chicago, IL, United States
Rs-422 Line Driver, 5.25V, Dip-16; Device Type Texas Instruments
07F5179
Rs-422 Line Driver, 5.25V, Dip-16; Device Type Texas Instruments 07F5179
RS-422 LINE DRIVER, 5.25V, DIP-16; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

RS-422 LINE DRIVER, 5.25V, DIP-16; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Line Driver Quad Rs422, 3487, Dip16; Svhc Texas Instruments - 26AJ7503 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver Quad Rs422, 3487, Dip16; Svhc Texas Instruments
26AJ7503
Line Driver Quad Rs422, 3487, Dip16; Svhc Texas Instruments 26AJ7503
LINE DRIVER QUAD RS422, 3487, DIP16; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LINE DRIVER QUAD RS422, 3487, DIP16; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MC3487N 710-MC3487N 022699-MC3487N MC3487N 07F5179 26AJ7503
Product Name MC3487 Quadruple Differential Line Driver Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC3487N RS-422 Interface IC Rs-422 Line Driver, 5.25V, Dip-16; Device Type Texas Instruments Line Driver Quad Rs422, 3487, Dip16; Svhc Texas Instruments
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers