Remote 8-bit I/O expander for the I2C bus with an open-drain interrupt output, designed for 2.5V to 6V operation and capable of directly driving LEDs. Available in a 16-pin SOIC package measuring 10.30mm by 7.50mm, with an operating temperature range of -40°C to 85°C and a maximum standby current of 10μA. Latch-up performance exceeds 100mA per JESD78, Class II.
Remote 8-Bit I/O Expander for I2C-Bus 16-SOIC -40 to 85
I2C Interface 100kHz 6V 16-Pin SOIC Tube Product overview: PCF8574ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574ADW can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 100kHz 16-SOIC
Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus
IC I/O EXPANDER I2C 8B 16SOIC
I/O Expander 8 I²C 100 kHz 16-SOIC
I/O EXPANDER, 8BIT, 12C, SOIC-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; Product RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8574ADW | 749-PCF8574ADW | 296-26293-5-ND | PCF8574ADW | PCF8574ADW | PCF8574ADW | 33AH4640 |
| Product Name | PCF8574A Remote 8-Bit I/O Expander for I2C-Bus | 100kHz 6V SOIC Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders | I/O Expanders | I/o Expander, 8Bit, 12C, Soic-16; Chip Configuration Texas Instruments |
| Technology | I2C | I2C | I2C; I²C | I2C; I²C | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 2.5V; Other; 6 | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V | Other; 2.5V |