Remote 16-bit I²C and SMBus low-power I/O expander with interrupt output in a 24-pin VQFN package measuring 4.0mm × 4.0mm, operating from 4.5V to 5.5V, with open-drain I/Os requiring external pullup resistors, a maximum standby current of 10μA, and support for 400kHz I²C bus speed. The device features latch-up performance exceeding 100mA per JESD78, Class II, and ESD protection exceeding 2000V HBM, 200V MM, and 1000V CDM. Operating temperature range is -40°C to 85°C.
Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-VQFN -40 to 85
16-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 24-VQFN -40 to 85 Product overview: PCF8575CRGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8575CRGER can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
IC I/O EXPANDER I2C 16B 24VQFN
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander
I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8575CRGER | 749-PCF8575CRGER | 296-PCF8575CRGERTR-ND | PCF8575CRGER | PCF8575CRGER | PCF8575CRGER |
| Product Name | PCF8575C Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output | 16-bit VQFN Interface Transceiver IC | I/O Expanders | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |