The PCF8574 is an 8-bit I/O expander for the I2C bus, designed for 2.5V to 6V operation, featuring latched outputs with high-current drive capability for directly driving LEDs and an open-drain interrupt output. It is available in a 20-pin TVSOP package measuring 5mm by 6.40mm, with an operating temperature range of -40°C to 85°C. The device supports I2C communication with address inputs A0, A1, and A2, and has a maximum standby current consumption of 10μA. Latch-up performance exceeds 100mA per JESD78, Class II.
Remote 8-Bit I/O Expander for I2C-Bus 20-TVSOP -40 to 85
I/O Expander 8 I²C 100kHz 20-TVSOP
I/O Expander 8 I²C 100 kHz 20-TVSOP
Interface - I/O Expanders Remote 8-Bit I/O Expander
IC I/O EXPANDER I2C 8B 20TVSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8574DGVRG4 | PCF8574DGVRG4-ND | PCF8574DGVRG4 | PCF8574DGVRG4 | PCF8574DGVRG4 |
| Product Name | PCF8574 Remote 8-Bit I/O Expander for I2C-Bus | I/O Expanders | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C | I2C; I²C | I2C; I²C | |
| Device Type | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS |