Texas Instruments PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574RGTR

Description
Remote 8-Bit I/O Expander for I2C-Bus 16-QFN -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I/O Expander for I2C-Bus 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus - PCF8574RGTR - Texas Instruments
Dallas, TX, United States
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus
PCF8574RGTR
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574RGTR
Remote 8-Bit I/O Expander for I2C-Bus 16-QFN -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 16-QFN -40 to 85

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCF8574RGTR - 026499-PCF8574RGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574RGTR
026499-PCF8574RGTR
Interface - Interface - I/O Expanders - PCF8574RGTR 026499-PCF8574RGTR
Manufacturer: Texas Instruments Win Source Part Number: 026499-PCF8574RGTR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026499-PCF8574RGTR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.5 V to 6 V
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
I/O Expanders - 296-21238-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21238-6-ND
I/O Expanders 296-21238-6-ND
I/O Expander 8 I²C 100kHz 16-VQFN (3x3)

I/O Expander 8 I²C 100kHz 16-VQFN (3x3)

Buy Now Datasheet
I/O Expanders - 296-21238-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21238-2-ND
I/O Expanders 296-21238-2-ND
I/O Expander 8 I²C 100kHz 16-VQFN (3x3)

I/O Expander 8 I²C 100kHz 16-VQFN (3x3)

Buy Now Datasheet
I/O Expanders - 296-21238-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21238-1-ND
I/O Expanders 296-21238-1-ND
I/O Expander 8 I²C 100kHz 16-VQFN (3x3)

I/O Expander 8 I²C 100kHz 16-VQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
100kHz 6V VQFN Interface Transceiver IC
749-PCF8574RGTR
100kHz 6V VQFN Interface Transceiver IC 749-PCF8574RGTR
I2C Interface 100kHz 6V 16-Pin VQFN EP T/R Product overview: PCF8574RGTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574RGTR can be used for catalog matching and distributor lookup.

I2C Interface 100kHz 6V 16-Pin VQFN EP T/R Product overview: PCF8574RGTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 6V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCF8574RGTR
Interface - I/O Expanders PCF8574RGTR
Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Interface - I/O Expanders Remote 8-Bit I/O Expander for I2C-Bus

Buy Now Datasheet
I/O Expanders - PCF8574RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8574RGTR
I/O Expanders PCF8574RGTR
I/O Expander 8 I²C 100 kHz 16-VQFN (3x3)

I/O Expander 8 I²C 100 kHz 16-VQFN (3x3)

Buy Now Datasheet
I/O Expanders - PCF8574RGTR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCF8574RGTR
I/O Expanders PCF8574RGTR
IC I/O EXPANDER I2C 8B 16VQFN

IC I/O EXPANDER I2C 8B 16VQFN

Supplier's Site Datasheet
I/o Expander, 8Bit, I2C, 100Khz, Qfn-16; Chip Configuration Texas Instruments - 28AH4666 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, I2C, 100Khz, Qfn-16; Chip Configuration Texas Instruments
28AH4666
I/o Expander, 8Bit, I2C, 100Khz, Qfn-16; Chip Configuration Texas Instruments 28AH4666
I/O EXPANDER, 8BIT, I2C, 100KHZ, QFN-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:QFN; No. of Pins:16Pins; No. of I/O s:8I/O s; ProductRoHS Compliant: Yes

I/O EXPANDER, 8BIT, I2C, 100KHZ, QFN-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:QFN; No. of Pins:16Pins; No. of I/O s:8I/O s; ProductRoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> I/O Expanders - PCF8574RGTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
PCF8574RGTR
Communication Interface Chip/UART/485/232 >> I/O Expanders PCF8574RGTR
WQFN-16-EP(3x3) I/O Expanders ROHS

WQFN-16-EP(3x3) I/O Expanders ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8574RGTR 026499-PCF8574RGTR 296-21238-6-ND 749-PCF8574RGTR PCF8574RGTR PCF8574RGTR PCF8574RGTR 28AH4666 PCF8574RGTR
Product Name PCF8574 Remote 8-Bit I/O Expander for I2C-Bus Interface - Interface - I/O Expanders - PCF8574RGTR I/O Expanders 100kHz 6V VQFN Interface Transceiver IC Interface - I/O Expanders I/O Expanders I/O Expanders I/o Expander, 8Bit, I2C, 100Khz, Qfn-16; Chip Configuration Texas Instruments Communication Interface Chip/UART/485/232 >> I/O Expanders
Technology I2C I2C I2C; I²C I2C; I²C I2C
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander UART
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 6 Other; 2.5 V ~ 6 V Other; 2.5V ~ 6V Other; 2.5V ~ 6V Other; 2.5V ~ 6V Other; 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC244M - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
SN54LS244 Octal Buffers And Line Drivers With 3-State Outputs - 7705701SA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1606R-8CGTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details