Texas Instruments MC3487 Quadruple Differential Line Driver MC3487NSR

Description
Quadruple Differential Line Driver 16-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC3487 Quadruple Differential Line Driver - MC3487NSR - Texas Instruments
Dallas, TX, United States
MC3487 Quadruple Differential Line Driver
MC3487NSR
MC3487 Quadruple Differential Line Driver MC3487NSR
Quadruple Differential Line Driver 16-SO 0 to 70

Quadruple Differential Line Driver 16-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC3487NSR - 124909-MC3487NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC3487NSR
124909-MC3487NSR
Interface - Interface - Drivers, Receivers, Transceivers - MC3487NSR 124909-MC3487NSR
Manufacturer: Texas Instruments Win Source Part Number: 124909-MC3487NSR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Texas Instruments
Win Source Part Number: 124909-MC3487NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-MC3487NSR
Interface Transceiver IC 710-MC3487NSR
Quadruple Differential Line Driver 16-SO 0 to 70 Product overview: MC3487NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3487NSR can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 16-SO 0 to 70 Product overview: MC3487NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3487NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
MC3487NSR
RS-422 Interface IC MC3487NSR
RS-422 Interface IC Quad Diff Line Drvr

RS-422 Interface IC Quad Diff Line Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MC3487NSR 124909-MC3487NSR 710-MC3487NSR MC3487NSR
Product Name MC3487 Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - MC3487NSR Interface Transceiver IC RS-422 Interface IC
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs - 74ACT11240DWRG4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details