Texas Instruments PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers PCA9557DG4

Description
Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-SOIC -40 to 85
Request a Quote
Description
Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCA9557 is an 8-bit I2C and SMBus low-power I/O expander designed for operation within a voltage range of 2.3V to 5.5V. It features a low standby current consumption of 1OºA maximum and supports a 400kHz fast I2C bus. The device includes three hardware address pins, allowing for the connection of up to eight PCA9557 devices on the same I2C/SMBus. This expander provides input and output configuration registers, a polarity inversion register, and an active-low reset input. It is capable of driving high-current outputs, suitable for directly powering LEDs. The PCA9557 also incorporates internal power-on reset functionality, ensuring that all channels are configured as inputs upon power-up, with no glitches during initialization. The device is suitable for various applications, including telecom shelters, servers, routers, personal computers, and industrial automation, making it a versatile choice for projects requiring GPIO expansion. ESD protection ratings exceed industry standards, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The PCA9557 is an 8-bit I2C and SMBus low-power I/O expander designed for operation within a voltage range of 2.3V to 5.5V. It features a low standby current consumption of 1OºA maximum and supports a 400kHz fast I2C bus. The device includes three hardware address pins, allowing for the connection of up to eight PCA9557 devices on the same I2C/SMBus. This expander provides input and output configuration registers, a polarity inversion register, and an active-low reset input. It is capable of driving high-current outputs, suitable for directly powering LEDs. The PCA9557 also incorporates internal power-on reset functionality, ensuring that all channels are configured as inputs upon power-up, with no glitches during initialization. The device is suitable for various applications, including telecom shelters, servers, routers, personal computers, and industrial automation, making it a versatile choice for projects requiring GPIO expansion. ESD protection ratings exceed industry standards, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers - PCA9557DG4 - Texas Instruments
Dallas, TX, United States
PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers
PCA9557DG4
PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers PCA9557DG4
Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-SOIC -40 to 85

Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number PCA9557DG4
Product Name PCA9557 Remote 8-Bit I2C and SMBus Low-Power I/O Expander with Reset and Configuration Registers
Technology I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100179DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31QDRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
CD74AC240 Octal Inverting Buffer/Line Drivers with 3-State Outputs - CD74AC240EE4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details